Vishay Intertechnology, Inc. RES 52.3 OHM 1/10W 1% AXIAL RNC50J52R3FSBSL

Description
RES 52.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/10W 1% AXIAL - RNC50J52R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/10W 1% AXIAL
RNC50J52R3FSBSL
RES 52.3 OHM 1/10W 1% AXIAL RNC50J52R3FSBSL
RES 52.3ohm 1/10W 1% AXIAL

RES 52.3ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J52R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J52R3FSBSL-ND
Through Hole Resistors RNC50J52R3FSBSL-ND
52.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J52R3FSBSL RNC50J52R3FSBSL-ND
Product Name RES 52.3 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details