Vishay Intertechnology, Inc. RES 52.3 OHM 1/10W 1% AXIAL RNC50J52R3FSB14

Description
RES 52.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/10W 1% AXIAL - RNC50J52R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/10W 1% AXIAL
RNC50J52R3FSB14
RES 52.3 OHM 1/10W 1% AXIAL RNC50J52R3FSB14
RES 52.3ohm 1/10W 1% AXIAL

RES 52.3ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J52R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J52R3FSB14-ND
Through Hole Resistors RNC50J52R3FSB14-ND
52.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J52R3FSB14 RNC50J52R3FSB14-ND
Product Name RES 52.3 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers