Vishay Intertechnology, Inc. RES 5.23K OHM 1/10W .1% AXIAL RNC50J5231BSRSL

Description
RES 5.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/10W .1% AXIAL - RNC50J5231BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/10W .1% AXIAL
RNC50J5231BSRSL
RES 5.23K OHM 1/10W .1% AXIAL RNC50J5231BSRSL
RES 5.23Kohm 1/10W .1% AXIAL

RES 5.23Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5231BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5231BSRSL-ND
Through Hole Resistors RNC50J5231BSRSL-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5231BSRSL RNC50J5231BSRSL-ND
Product Name RES 5.23K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers