Vishay Intertechnology, Inc. RES 51.1 OHM 1/10W .1% AXIAL RNC50J51R1BSBSL

Description
RES 51.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/10W .1% AXIAL - RNC50J51R1BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/10W .1% AXIAL
RNC50J51R1BSBSL
RES 51.1 OHM 1/10W .1% AXIAL RNC50J51R1BSBSL
RES 51.1ohm 1/10W .1% AXIAL

RES 51.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J51R1BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J51R1BSBSL-ND
Through Hole Resistors RNC50J51R1BSBSL-ND
51.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J51R1BSBSL RNC50J51R1BSBSL-ND
Product Name RES 51.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers