Vishay Intertechnology, Inc. RES 499K OHM 1/10W .5% AXIAL RNC50J4993DSB14

Description
RES 499Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/10W .5% AXIAL - RNC50J4993DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/10W .5% AXIAL
RNC50J4993DSB14
RES 499K OHM 1/10W .5% AXIAL RNC50J4993DSB14
RES 499Kohm 1/10W .5% AXIAL

RES 499Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4993DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4993DSB14-ND
Through Hole Resistors RNC50J4993DSB14-ND
499 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4993DSB14 RNC50J4993DSB14-ND
Product Name RES 499K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers