Vishay Intertechnology, Inc. RES 499K OHM 1/10W .1% AXIAL RNC50J4993BSR36

Description
RES 499Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/10W .1% AXIAL - RNC50J4993BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/10W .1% AXIAL
RNC50J4993BSR36
RES 499K OHM 1/10W .1% AXIAL RNC50J4993BSR36
RES 499Kohm 1/10W .1% AXIAL

RES 499Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4993BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4993BSR36-ND
Through Hole Resistors RNC50J4993BSR36-ND
499 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4993BSR36 RNC50J4993BSR36-ND
Product Name RES 499K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details