Vishay Intertechnology, Inc. RES 49.9K OHM 1/10W .5% AXIAL RNC50J4992DSRSL

Description
RES 49.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/10W .5% AXIAL - RNC50J4992DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W .5% AXIAL
RNC50J4992DSRSL
RES 49.9K OHM 1/10W .5% AXIAL RNC50J4992DSRSL
RES 49.9Kohm 1/10W .5% AXIAL

RES 49.9Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4992DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4992DSRSL-ND
Through Hole Resistors RNC50J4992DSRSL-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4992DSRSL RNC50J4992DSRSL-ND
Product Name RES 49.9K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details