Vishay Intertechnology, Inc. Through Hole Resistors RNC50J4991BRRSL

Description
4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J4991BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4991BRRSL-ND
Through Hole Resistors RNC50J4991BRRSL-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.99K OHM 1/10W .1% AXIAL - RNC50J4991BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W .1% AXIAL
RNC50J4991BRRSL
RES 4.99K OHM 1/10W .1% AXIAL RNC50J4991BRRSL
RES 4.99Kohm 1/10W .1% AXIAL

RES 4.99Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J4991BRRSL-ND RNC50J4991BRRSL
Product Name Through Hole Resistors RES 4.99K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details