Vishay Intertechnology, Inc. RES 499 OHM 1/10W 1% AXIAL RNC50J4990FSRSL

Description
RES 499ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/10W 1% AXIAL - RNC50J4990FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/10W 1% AXIAL
RNC50J4990FSRSL
RES 499 OHM 1/10W 1% AXIAL RNC50J4990FSRSL
RES 499ohm 1/10W 1% AXIAL

RES 499ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4990FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4990FSRSL-ND
Through Hole Resistors RNC50J4990FSRSL-ND
499 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4990FSRSL RNC50J4990FSRSL-ND
Product Name RES 499 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details