Vishay Intertechnology, Inc. RES 49.5K OHM 1/10W .1% AXIAL RNC50J4952BSRE6

Description
RES 49.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.5K OHM 1/10W .1% AXIAL - RNC50J4952BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.5K OHM 1/10W .1% AXIAL
RNC50J4952BSRE6
RES 49.5K OHM 1/10W .1% AXIAL RNC50J4952BSRE6
RES 49.5Kohm 1/10W .1% AXIAL

RES 49.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4952BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4952BSRE6-ND
Through Hole Resistors RNC50J4952BSRE6-ND
49.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4952BSRE6 RNC50J4952BSRE6-ND
Product Name RES 49.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details