Vishay Intertechnology, Inc. Through Hole Resistors RNC50J48R7BSRSL

Description
48.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J48R7BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J48R7BSRSL-ND
Through Hole Resistors RNC50J48R7BSRSL-ND
48.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 48.7 OHM 1/10W .1% AXIAL - RNC50J48R7BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/10W .1% AXIAL
RNC50J48R7BSRSL
RES 48.7 OHM 1/10W .1% AXIAL RNC50J48R7BSRSL
RES 48.7ohm 1/10W .1% AXIAL

RES 48.7ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J48R7BSRSL-ND RNC50J48R7BSRSL
Product Name Through Hole Resistors RES 48.7 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers