Vishay Intertechnology, Inc. MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/R RNC50J4751FSRE6

Description
MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/R - RNC50J4751FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/R
RNC50J4751FSRE6
MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/R RNC50J4751FSRE6
MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/ R

MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J4751FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4751FSRE6-ND
Through Hole Resistors RNC50J4751FSRE6-ND
4.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C7741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C7741
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C7741
Resistor,Metal Film,4.75KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,4.75KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J4751FSRE6 RNC50J4751FSRE6-ND 53C7741
Product Name MF,1/10W,4.75K ,1%,25PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details