Vishay Intertechnology, Inc. RES 4.75K OHM 1/10W .5% AXIAL RNC50J4751DSBSL

Description
RES 4.75Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W .5% AXIAL - RNC50J4751DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W .5% AXIAL
RNC50J4751DSBSL
RES 4.75K OHM 1/10W .5% AXIAL RNC50J4751DSBSL
RES 4.75Kohm 1/10W .5% AXIAL

RES 4.75Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4751DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4751DSBSL-ND
Through Hole Resistors RNC50J4751DSBSL-ND
4.75 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4751DSBSL RNC50J4751DSBSL-ND
Product Name RES 4.75K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers