Vishay Intertechnology, Inc. RES 45.3K OHM 1/10W .5% AXIAL RNC50J4532DSRSL

Description
RES 45.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/10W .5% AXIAL - RNC50J4532DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/10W .5% AXIAL
RNC50J4532DSRSL
RES 45.3K OHM 1/10W .5% AXIAL RNC50J4532DSRSL
RES 45.3Kohm 1/10W .5% AXIAL

RES 45.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4532DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4532DSRSL-ND
Through Hole Resistors RNC50J4532DSRSL-ND
45.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4532DSRSL RNC50J4532DSRSL-ND
Product Name RES 45.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers