Vishay Intertechnology, Inc. RES 44.2K OHM 1/10W 1% AXIAL RNC50J4422FSBSL

Description
RES 44.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/10W 1% AXIAL - RNC50J4422FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W 1% AXIAL
RNC50J4422FSBSL
RES 44.2K OHM 1/10W 1% AXIAL RNC50J4422FSBSL
RES 44.2Kohm 1/10W 1% AXIAL

RES 44.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4422FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4422FSBSL-ND
Through Hole Resistors RNC50J4422FSBSL-ND
44.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4422FSBSL RNC50J4422FSBSL-ND
Product Name RES 44.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers