Vishay Intertechnology, Inc. 0.05W 20W Resistor RNC50J4322BSB14

Description
Res Metal Film 43.2K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J4322BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J4322BSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 43.2K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J4322BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J4322BSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05W 20W Resistor - 53-RNC50J4322BSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RNC50J4322BSB14
0.05W 20W Resistor 53-RNC50J4322BSB14
Res Metal Film 43.2K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J4322BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J4322BSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 43.2K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J4322BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J4322BSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC50J4322BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4322BSB14-ND
Through Hole Resistors RNC50J4322BSB14-ND
43.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1002913-RNC50J4322BSB14
Resistors - Through Hole Resistors 1002913-RNC50J4322BSB14
Win Source Part Number: 1002913-RNC50J4322BS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/07, RNC50 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 43.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC50J4322BSB14-MIL Base Product Number: RNC50 RoHS Status: RoHS non-compliant

Win Source Part Number: 1002913-RNC50J4322BSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 43.2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50J4322BSB14-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES 43.2K OHM 1/10W .1% AXIAL - RNC50J4322BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/10W .1% AXIAL
RNC50J4322BSB14
RES 43.2K OHM 1/10W .1% AXIAL RNC50J4322BSB14
RES 43.2Kohm 1/10W .1% AXIAL

RES 43.2Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RNC50J4322BSB14 RNC50J4322BSB14-ND 1002913-RNC50J4322BSB14 RNC50J4322BSB14
Product Name 0.05W 20W Resistor Through Hole Resistors Resistors - Through Hole Resistors RES 43.2K OHM 1/10W .1% AXIAL
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 43200 ohms 43200 ohms 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0500 watts 0.1000 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers