Vishay Intertechnology, Inc. RES 432 OHM 1/10W 1% AXIAL RNC50J4320FSRE6

Description
RES 432ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/10W 1% AXIAL - RNC50J4320FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/10W 1% AXIAL
RNC50J4320FSRE6
RES 432 OHM 1/10W 1% AXIAL RNC50J4320FSRE6
RES 432ohm 1/10W 1% AXIAL

RES 432ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4320FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4320FSRE6-ND
Through Hole Resistors RNC50J4320FSRE6-ND
432 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C7409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C7409
Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C7409
Resistor,Metal Film,432Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,432Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J4320FSRE6 RNC50J4320FSRE6-ND 53C7409
Product Name RES 432 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers