Vishay Intertechnology, Inc. RES 43K OHM 1/10W .1% AXIAL RNC50J4302BSB14

Description
RES 43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/10W .1% AXIAL - RNC50J4302BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/10W .1% AXIAL
RNC50J4302BSB14
RES 43K OHM 1/10W .1% AXIAL RNC50J4302BSB14
RES 43Kohm 1/10W .1% AXIAL

RES 43Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4302BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4302BSB14-ND
Through Hole Resistors RNC50J4302BSB14-ND
43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4302BSB14 RNC50J4302BSB14-ND
Product Name RES 43K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details