Vishay Intertechnology, Inc. RES 42.2 OHM 1/10W 1% AXIAL RNC50J42R2FSRSL

Description
RES 42.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/10W 1% AXIAL - RNC50J42R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/10W 1% AXIAL
RNC50J42R2FSRSL
RES 42.2 OHM 1/10W 1% AXIAL RNC50J42R2FSRSL
RES 42.2ohm 1/10W 1% AXIAL

RES 42.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J42R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J42R2FSRSL-ND
Through Hole Resistors RNC50J42R2FSRSL-ND
42.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J42R2FSRSL RNC50J42R2FSRSL-ND
Product Name RES 42.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details