Vishay Intertechnology, Inc. MF,1/10W,402K,1%,25PPM,S/.001%,BULK RNC50J4023FSB14

Description
MF,1/10W,402K,1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,402K,1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,402K,1%,25PPM,S/.001%,BULK - RNC50J4023FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,402K,1%,25PPM,S/.001%,BULK
RNC50J4023FSB14
MF,1/10W,402K,1%,25PPM,S/.001%,BULK RNC50J4023FSB14
MF,1/10W,402K,1%,25P PM,S/.001%,BULK

MF,1/10W,402K,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J4023FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4023FSB14-ND
Through Hole Resistors RNC50J4023FSB14-ND
402 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4023FSB14 RNC50J4023FSB14-ND
Product Name MF,1/10W,402K,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details