Vishay Intertechnology, Inc. RES 4K OHM 1/10W .1% AXIAL RNC50J4001BSB14

Description
RES 4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/10W .1% AXIAL - RNC50J4001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/10W .1% AXIAL
RNC50J4001BSB14
RES 4K OHM 1/10W .1% AXIAL RNC50J4001BSB14
RES 4Kohm 1/10W .1% AXIAL

RES 4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4001BSB14-ND
Through Hole Resistors RNC50J4001BSB14-ND
4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4001BSB14 RNC50J4001BSB14-ND
Product Name RES 4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers