Vishay Intertechnology, Inc. RES 39.2K OHM 1/10W .5% AXIAL RNC50J3922DSBSL

Description
RES 39.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/10W .5% AXIAL - RNC50J3922DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/10W .5% AXIAL
RNC50J3922DSBSL
RES 39.2K OHM 1/10W .5% AXIAL RNC50J3922DSBSL
RES 39.2Kohm 1/10W .5% AXIAL

RES 39.2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3922DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3922DSBSL-ND
Through Hole Resistors RNC50J3922DSBSL-ND
39.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3922DSBSL RNC50J3922DSBSL-ND
Product Name RES 39.2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details