Vishay Precision Group MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T/R RNC50J3922BSRE6

Description
MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T/R - RNC50J3922BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T/R
RNC50J3922BSRE6
MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T/R RNC50J3922BSRE6
MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J3922BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3922BSRE6-ND
Through Hole Resistors RNC50J3922BSRE6-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J3922BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3922BSRE6
Through Hole Resistors RNC50J3922BSRE6
RES 39.2K OHM 1/10W .1% AXIAL

RES 39.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3922BSRE6 RNC50J3922BSRE6-ND RNC50J3922BSRE6
Product Name MF,1/10W,39.2K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details