Vishay Intertechnology, Inc. RES 38.3 OHM 1/10W .1% AXIAL RNC50J38R3BSBSL

Description
RES 38.3ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/10W .1% AXIAL - RNC50J38R3BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/10W .1% AXIAL
RNC50J38R3BSBSL
RES 38.3 OHM 1/10W .1% AXIAL RNC50J38R3BSBSL
RES 38.3ohm 1/10W .1% AXIAL

RES 38.3ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J38R3BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J38R3BSBSL-ND
Through Hole Resistors RNC50J38R3BSBSL-ND
38.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J38R3BSBSL RNC50J38R3BSBSL-ND
Product Name RES 38.3 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers