Vishay Intertechnology, Inc. RES 383 OHM 1/10W 1% AXIAL RNC50J3830FSRE6

Description
RES 383ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/10W 1% AXIAL - RNC50J3830FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/10W 1% AXIAL
RNC50J3830FSRE6
RES 383 OHM 1/10W 1% AXIAL RNC50J3830FSRE6
RES 383ohm 1/10W 1% AXIAL

RES 383ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3830FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3830FSRE6-ND
Through Hole Resistors RNC50J3830FSRE6-ND
383 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C7030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C7030
Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C7030
Resistor,Metal Film,383Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,383Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J3830FSRE6 RNC50J3830FSRE6-ND 53C7030
Product Name RES 383 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details