Vishay Intertechnology, Inc. RES 3.57K OHM 1/10W 1% AXIAL RNC50J3571FSBSL

Description
RES 3.57Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/10W 1% AXIAL - RNC50J3571FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/10W 1% AXIAL
RNC50J3571FSBSL
RES 3.57K OHM 1/10W 1% AXIAL RNC50J3571FSBSL
RES 3.57Kohm 1/10W 1% AXIAL

RES 3.57Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3571FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3571FSBSL-ND
Through Hole Resistors RNC50J3571FSBSL-ND
3.57 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3571FSBSL RNC50J3571FSBSL-ND
Product Name RES 3.57K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers