Vishay Intertechnology, Inc. RES 357 OHM 1/10W .1% AXIAL RNC50J3570BSRSL

Description
RES 357ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/10W .1% AXIAL - RNC50J3570BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/10W .1% AXIAL
RNC50J3570BSRSL
RES 357 OHM 1/10W .1% AXIAL RNC50J3570BSRSL
RES 357ohm 1/10W .1% AXIAL

RES 357ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3570BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3570BSRSL-ND
Through Hole Resistors RNC50J3570BSRSL-ND
357 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3570BSRSL RNC50J3570BSRSL-ND
Product Name RES 357 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details