Vishay Intertechnology, Inc. RES 35.2K OHM 1/10W .1% AXIAL RNC50J3522BSRE6

Description
RES 35.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1/10W .1% AXIAL - RNC50J3522BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1/10W .1% AXIAL
RNC50J3522BSRE6
RES 35.2K OHM 1/10W .1% AXIAL RNC50J3522BSRE6
RES 35.2Kohm 1/10W .1% AXIAL

RES 35.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3522BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3522BSRE6-ND
Through Hole Resistors RNC50J3522BSRE6-ND
35.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J3522BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3522BSRE6
Through Hole Resistors RNC50J3522BSRE6
RES 35.2K OHM 1/10W .1% AXIAL

RES 35.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3522BSRE6 RNC50J3522BSRE6-ND RNC50J3522BSRE6
Product Name RES 35.2K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers