Vishay Intertechnology, Inc. RES 3.44K OHM 1/10W .1% AXIAL RNC50J3441BSRSL

Description
RES 3.44Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/10W .1% AXIAL - RNC50J3441BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/10W .1% AXIAL
RNC50J3441BSRSL
RES 3.44K OHM 1/10W .1% AXIAL RNC50J3441BSRSL
RES 3.44Kohm 1/10W .1% AXIAL

RES 3.44Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3441BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3441BSRSL-ND
Through Hole Resistors RNC50J3441BSRSL-ND
3.44 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.44 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3441BSRSL RNC50J3441BSRSL-ND
Product Name RES 3.44K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details