Vishay Intertechnology, Inc. RES 33.7K OHM 1/10W .1% AXIAL RNC50J3372BSB14

Description
RES 33.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.7K OHM 1/10W .1% AXIAL - RNC50J3372BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.7K OHM 1/10W .1% AXIAL
RNC50J3372BSB14
RES 33.7K OHM 1/10W .1% AXIAL RNC50J3372BSB14
RES 33.7Kohm 1/10W .1% AXIAL

RES 33.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3372BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3372BSB14-ND
Through Hole Resistors RNC50J3372BSB14-ND
33.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3372BSB14 RNC50J3372BSB14-ND
Product Name RES 33.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers