Vishay Intertechnology, Inc. Through Hole Resistors RNC50J3321BSR36

Description
3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J3321BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3321BSR36-ND
Through Hole Resistors RNC50J3321BSR36-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.32K OHM 1/10W .1% AXIAL - RNC50J3321BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W .1% AXIAL
RNC50J3321BSR36
RES 3.32K OHM 1/10W .1% AXIAL RNC50J3321BSR36
RES 3.32Kohm 1/10W .1% AXIAL

RES 3.32Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3321BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3321BSR36
Through Hole Resistors RNC50J3321BSR36
RES 3.32K OHM 1/10W .1% AXIAL

RES 3.32K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3321BSR36-ND RNC50J3321BSR36 RNC50J3321BSR36
Product Name Through Hole Resistors RES 3.32K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details