Vishay Intertechnology, Inc. RES 328 OHM 1/10W .1% AXIAL RNC50J3280BSRSL

Description
RES 328ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 328ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 328 OHM 1/10W .1% AXIAL - RNC50J3280BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328 OHM 1/10W .1% AXIAL
RNC50J3280BSRSL
RES 328 OHM 1/10W .1% AXIAL RNC50J3280BSRSL
RES 328ohm 1/10W .1% AXIAL

RES 328ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3280BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3280BSRSL-ND
Through Hole Resistors RNC50J3280BSRSL-ND
328 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

328 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3280BSRSL RNC50J3280BSRSL-ND
Product Name RES 328 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 328 ohms 328 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details