Vishay Intertechnology, Inc. RES 324 OHM 1/10W .1% AXIAL RNC50J3240BSB14

Description
RES 324ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/10W .1% AXIAL - RNC50J3240BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/10W .1% AXIAL
RNC50J3240BSB14
RES 324 OHM 1/10W .1% AXIAL RNC50J3240BSB14
RES 324ohm 1/10W .1% AXIAL

RES 324ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3240BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3240BSB14-ND
Through Hole Resistors RNC50J3240BSB14-ND
324 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3240BSB14 RNC50J3240BSB14-ND
Product Name RES 324 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details