Vishay Intertechnology, Inc. RES 309K OHM 1/10W 1% AXIAL RNC50J3093FRB14

Description
RES 309Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/10W 1% AXIAL - RNC50J3093FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/10W 1% AXIAL
RNC50J3093FRB14
RES 309K OHM 1/10W 1% AXIAL RNC50J3093FRB14
RES 309Kohm 1/10W 1% AXIAL

RES 309Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3093FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3093FRB14-ND
Through Hole Resistors RNC50J3093FRB14-ND
309 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3093FRB14 RNC50J3093FRB14-ND
Product Name RES 309K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details