RES 30.9Kohm 1/10W .1% AXIAL
30.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50J3092BSBSL | RNC50J3092BSBSL-ND |
| Product Name | RES 30.9K OHM 1/10W .1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 30900 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts |
| Configuration | Single Resistor |