Vishay Intertechnology, Inc. RES 305 OHM 1/10W .1% AXIAL RNC50J3050BSRSL

Description
RES 305ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 305ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 305 OHM 1/10W .1% AXIAL - RNC50J3050BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 305 OHM 1/10W .1% AXIAL
RNC50J3050BSRSL
RES 305 OHM 1/10W .1% AXIAL RNC50J3050BSRSL
RES 305ohm 1/10W .1% AXIAL

RES 305ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3050BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3050BSRSL-ND
Through Hole Resistors RNC50J3050BSRSL-ND
305 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

305 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3050BSRSL RNC50J3050BSRSL-ND
Product Name RES 305 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 305 ohms 305 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers