Vishay Intertechnology, Inc. RES 301 OHM 1/10W 1% AXIAL RNC50J3010FSBSL

Description
RES 301ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/10W 1% AXIAL - RNC50J3010FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/10W 1% AXIAL
RNC50J3010FSBSL
RES 301 OHM 1/10W 1% AXIAL RNC50J3010FSBSL
RES 301ohm 1/10W 1% AXIAL

RES 301ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3010FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3010FSBSL-ND
Through Hole Resistors RNC50J3010FSBSL-ND
301 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3010FSBSL RNC50J3010FSBSL-ND
Product Name RES 301 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details