Vishay Intertechnology, Inc. RES 300 OHM 1/10W .1% AXIAL RNC50J3000BSB14

Description
RES 300ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/10W .1% AXIAL - RNC50J3000BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/10W .1% AXIAL
RNC50J3000BSB14
RES 300 OHM 1/10W .1% AXIAL RNC50J3000BSB14
RES 300ohm 1/10W .1% AXIAL

RES 300ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3000BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3000BSB14-ND
Through Hole Resistors RNC50J3000BSB14-ND
300 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3000BSB14 RNC50J3000BSB14-ND
Product Name RES 300 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details