Vishay Intertechnology, Inc. MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T/R RNC50J2911BSRE6

Description
MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T/R - RNC50J2911BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T/R
RNC50J2911BSRE6
MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T/R RNC50J2911BSRE6
MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J2911BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2911BSRE6-ND
Through Hole Resistors RNC50J2911BSRE6-ND
2.91 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.91 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2911BSRE6 RNC50J2911BSRE6-ND
Product Name MF,1/10W,29.1K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details