Vishay Intertechnology, Inc. RES 291 OHM 1/10W .1% AXIAL RNC50J2910BSB14

Description
RES 291ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 291ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291 OHM 1/10W .1% AXIAL - RNC50J2910BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291 OHM 1/10W .1% AXIAL
RNC50J2910BSB14
RES 291 OHM 1/10W .1% AXIAL RNC50J2910BSB14
RES 291ohm 1/10W .1% AXIAL

RES 291ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2910BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2910BSB14-ND
Through Hole Resistors RNC50J2910BSB14-ND
291 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

291 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,291Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C6144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,291Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C6144
Resistor,metal Film,291Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C6144
Resistor,Metal Film,291Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,291Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2910BSB14 RNC50J2910BSB14-ND 53C6144
Product Name RES 291 OHM 1/10W .1% AXIAL Through Hole Resistors Resistor,metal Film,291Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 291 ohms 291 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers