Vishay Intertechnology, Inc. RES 28.7 OHM 1/10W .1% AXIAL RNC50J28R7BSRSL

Description
RES 28.7ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/10W .1% AXIAL - RNC50J28R7BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/10W .1% AXIAL
RNC50J28R7BSRSL
RES 28.7 OHM 1/10W .1% AXIAL RNC50J28R7BSRSL
RES 28.7ohm 1/10W .1% AXIAL

RES 28.7ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J28R7BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J28R7BSRSL-ND
Through Hole Resistors RNC50J28R7BSRSL-ND
28.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J28R7BSRSL RNC50J28R7BSRSL-ND
Product Name RES 28.7 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details