Vishay Intertechnology, Inc. RES 28 OHM 1/10W 1% AXIAL RNC50J28R0FSRSL

Description
RES 28ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/10W 1% AXIAL - RNC50J28R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/10W 1% AXIAL
RNC50J28R0FSRSL
RES 28 OHM 1/10W 1% AXIAL RNC50J28R0FSRSL
RES 28ohm 1/10W 1% AXIAL

RES 28ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J28R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J28R0FSRSL-ND
Through Hole Resistors RNC50J28R0FSRSL-ND
28 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J28R0FSRSL RNC50J28R0FSRSL-ND
Product Name RES 28 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details