Vishay Intertechnology, Inc. RES 2.87K OHM 1/10W .1% AXIAL RNC50J2871BSRSL

Description
RES 2.87Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/10W .1% AXIAL - RNC50J2871BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/10W .1% AXIAL
RNC50J2871BSRSL
RES 2.87K OHM 1/10W .1% AXIAL RNC50J2871BSRSL
RES 2.87Kohm 1/10W .1% AXIAL

RES 2.87Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2871BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2871BSRSL-ND
Through Hole Resistors RNC50J2871BSRSL-ND
2.87 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2871BSRSL RNC50J2871BSRSL-ND
Product Name RES 2.87K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details