Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2771BSB14

Description
2.77 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.77 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2771BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2771BSB14-ND
Through Hole Resistors RNC50J2771BSB14-ND
2.77 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.77 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.77K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J2771BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.77K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J2771BSB14
Res Metal Film 2.77K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J2771BSB14
Res Metal Film 2.77K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 2.77K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,2.77Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C5988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.77Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C5988
Resistor,metal Film,2.77Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C5988
Resistor,Metal Film,2.77KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,2.77KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2771BSB14-ND RNC50J2771BSB14 53C5988
Product Name Through Hole Resistors Res Metal Film 2.77K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Resistor,metal Film,2.77Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details