Vishay Intertechnology, Inc. RES 274K OHM 1/10W 1% AXIAL RNC50J2743FMR36

Description
RES 274Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/10W 1% AXIAL - RNC50J2743FMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/10W 1% AXIAL
RNC50J2743FMR36
RES 274K OHM 1/10W 1% AXIAL RNC50J2743FMR36
RES 274Kohm 1/10W 1% AXIAL

RES 274Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2743FMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2743FMR36-ND
Through Hole Resistors RNC50J2743FMR36-ND
274 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C5976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C5976
Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C5976
Resistor,Metal Film,274KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,274KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2743FMR36 RNC50J2743FMR36-ND 53C5976
Product Name RES 274K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details