Vishay Intertechnology, Inc. RES 274K OHM 1/10W .1% AXIAL RNC50J2743BSRSL

Description
RES 274Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/10W .1% AXIAL - RNC50J2743BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/10W .1% AXIAL
RNC50J2743BSRSL
RES 274K OHM 1/10W .1% AXIAL RNC50J2743BSRSL
RES 274Kohm 1/10W .1% AXIAL

RES 274Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2743BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2743BSRSL-ND
Through Hole Resistors RNC50J2743BSRSL-ND
274 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2743BSRSL RNC50J2743BSRSL-ND
Product Name RES 274K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers