Vishay Intertechnology, Inc. Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J2712FRB14

Description
Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50J2712FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50J2712FRB14
Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J2712FRB14
Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J2712FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2712FRB14-ND
Through Hole Resistors RNC50J2712FRB14-ND
27.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2712FRB14 RNC50J2712FRB14-ND
Product Name Res Metal Film 27.1K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details