Vishay Intertechnology, Inc. RES 2.55K OHM 1/10W 1% AXIAL RNC50J2551FSBSL

Description
RES 2.55Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/10W 1% AXIAL - RNC50J2551FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/10W 1% AXIAL
RNC50J2551FSBSL
RES 2.55K OHM 1/10W 1% AXIAL RNC50J2551FSBSL
RES 2.55Kohm 1/10W 1% AXIAL

RES 2.55Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2551FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2551FSBSL-ND
Through Hole Resistors RNC50J2551FSBSL-ND
2.55 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2551FSBSL RNC50J2551FSBSL-ND
Product Name RES 2.55K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details