Vishay Intertechnology, Inc. RES 252 OHM 1/10W .1% AXIAL RNC50J2520BSBSL

Description
RES 252ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 252ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 252 OHM 1/10W .1% AXIAL - RNC50J2520BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 252 OHM 1/10W .1% AXIAL
RNC50J2520BSBSL
RES 252 OHM 1/10W .1% AXIAL RNC50J2520BSBSL
RES 252ohm 1/10W .1% AXIAL

RES 252ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2520BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2520BSBSL-ND
Through Hole Resistors RNC50J2520BSBSL-ND
252 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

252 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2520BSBSL RNC50J2520BSBSL-ND
Product Name RES 252 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 252 ohms 252 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details