Vishay Intertechnology, Inc. RES 2.43K OHM 1/10W .1% AXIAL RNC50J2431BRRSL

Description
RES 2.43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/10W .1% AXIAL - RNC50J2431BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/10W .1% AXIAL
RNC50J2431BRRSL
RES 2.43K OHM 1/10W .1% AXIAL RNC50J2431BRRSL
RES 2.43Kohm 1/10W .1% AXIAL

RES 2.43Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2431BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2431BRRSL-ND
Through Hole Resistors RNC50J2431BRRSL-ND
2.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2431BRRSL RNC50J2431BRRSL-ND
Product Name RES 2.43K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details